Lenovo ThinkPad X13s Gen 1, Qualcomm Snapdragon, 3 GHz, 33.8 cm (13.3"), 1920 x 1200 pixels, 16 GB, 512 GB
Lenovo ThinkPad X13s Gen 1. Product type: Laptop, Form factor: Clamshell. Processor family: Qualcomm Snapdragon, Processor: 8cx Gen 3, Processor frequency: 3 GHz. Display diagonal: 33.8 cm (13.3"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Mobile network generation: 5G. Operating system installed: Windows 11 Pro. Product colour: Black