Lenovo ThinkPad X13 Gen 2 (AMD), AMD Ryzen™ 7 PRO, 1.9 GHz, 33.8 cm (13.3"), 1920 x 1200 pixels, 16 GB, 512 GB
Lenovo ThinkPad X13 Gen 2 (AMD). Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7 PRO, Processor: 5850U, Processor frequency: 1.9 GHz. Display diagonal: 33.8 cm (13.3"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Pro. Product colour: Black