Lenovo logo

Lenovo ThinkPad X12 Detachable Intel® Core™ i5 i5-1130G7 Hybrid (2-in-1) 31.2 cm (12.3") Touchscreen Full HD+ 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Spanish Black

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70694
Info modified on:
23 Apr 2025, 16:01:05
Short summary description Lenovo ThinkPad X12 Detachable Intel® Core™ i5 i5-1130G7 Hybrid (2-in-1) 31.2 cm (12.3") Touchscreen Full HD+ 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Spanish Black:

Lenovo ThinkPad X12 Detachable, Intel® Core™ i5, 31.2 cm (12.3"), 1920 x 1280 pixels, 16 GB, 512 GB, Windows 10 Pro

Long summary description Lenovo ThinkPad X12 Detachable Intel® Core™ i5 i5-1130G7 Hybrid (2-in-1) 31.2 cm (12.3") Touchscreen Full HD+ 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Spanish Black:

Lenovo ThinkPad X12 Detachable. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i5, Processor: i5-1130G7. Display diagonal: 31.2 cm (12.3"), HD type: Full HD+, Display resolution: 1920 x 1280 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 10 Pro. Product colour: Black

Reasons to buy
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.