Lenovo logo

Lenovo ThinkPad L14 AMD Ryzen™ 3 4300U Laptop 35.6 cm (14") 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46558
Info modified on:
19 Feb 2025, 10:03:13
Short summary description Lenovo ThinkPad L14 AMD Ryzen™ 3 4300U Laptop 35.6 cm (14") 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

Lenovo ThinkPad L14, AMD Ryzen™ 3, 2.7 GHz, 35.6 cm (14"), 16 GB, 512 GB, Windows 10 Pro

Long summary description Lenovo ThinkPad L14 AMD Ryzen™ 3 4300U Laptop 35.6 cm (14") 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

Lenovo ThinkPad L14. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 3, Processor: 4300U, Processor frequency: 2.7 GHz. Display diagonal: 35.6 cm (14"). Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Pro. Product colour: Black. Weight: 1.61 kg

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.