Lenovo logo

Lenovo ThinkPad 11e Yoga Gen 6 Intel® Core™ i5 i5-8200Y Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21451
Info modified on:
23 Apr 2025, 15:39:22
Short summary description Lenovo ThinkPad 11e Yoga Gen 6 Intel® Core™ i5 i5-8200Y Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Lenovo ThinkPad 11e Yoga Gen 6, Intel® Core™ i5, 1.3 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 8 GB, 256 GB

Long summary description Lenovo ThinkPad 11e Yoga Gen 6 Intel® Core™ i5 i5-8200Y Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Lenovo ThinkPad 11e Yoga Gen 6. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor: i5-8200Y, Processor frequency: 1.3 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Black

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.