Lenovo logo

Lenovo ThinkPad T14 Gen 1 (Intel) Intel® Core™ i7 i7-10510U Laptop 35.6 cm (14") 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74416
Info modified on:
23 Apr 2025, 15:36:31
Short summary description Lenovo ThinkPad T14 Gen 1 (Intel) Intel® Core™ i7 i7-10510U Laptop 35.6 cm (14") 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

Lenovo ThinkPad T14 Gen 1 (Intel), Intel® Core™ i7, 1.8 GHz, 35.6 cm (14"), 3840 x 2160 pixels, 16 GB, 512 GB

Long summary description Lenovo ThinkPad T14 Gen 1 (Intel) Intel® Core™ i7 i7-10510U Laptop 35.6 cm (14") 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

Lenovo ThinkPad T14 Gen 1 (Intel). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-10510U, Processor frequency: 1.8 GHz. Display diagonal: 35.6 cm (14"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 10 Pro. Product colour: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.