Lenovo ThinkPad P1 (2nd Gen), Intel Xeon E, 2.8 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 32 GB, 1 TB
Lenovo ThinkPad P1 (2nd Gen). Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel Xeon E, Processor: E-2276M, Processor frequency: 2.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics P630. Operating system installed: Windows 10 Pro for Workstations. Product colour: Black