Lenovo logo

Lenovo ThinkPad L490 Intel® Core™ i5 i5-8265U Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23431
Info modified on:
22 Jan 2025, 13:18:06
Short summary description Lenovo ThinkPad L490 Intel® Core™ i5 i5-8265U Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Black:

Lenovo ThinkPad L490, Intel® Core™ i5, 1.6 GHz, 35.6 cm (14"), 8 GB, 128 GB, Windows 10 Home

Long summary description Lenovo ThinkPad L490 Intel® Core™ i5 i5-8265U Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Black:

Lenovo ThinkPad L490. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-8265U, Processor frequency: 1.6 GHz. Display diagonal: 35.6 cm (14"). Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Black. Weight: 1.69 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.