Lenovo Miix 520-12IKB BE, Intel® Core™ i5, 1.6 GHz, 31 cm (12.2"), 1920 x 1200 pixels, 8 GB, 256 GB
Lenovo Miix 520-12IKB BE. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i5, Processor: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 31 cm (12.2"), HD type: Full HD, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 10 Pro