Lenovo logo

Lenovo ThinkPad X1 Yoga Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 35.6 cm (14") Touchscreen Quad HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30025
Info modified on:
14 Jun 2024, 17:37:31
Short summary description Lenovo ThinkPad X1 Yoga Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 35.6 cm (14") Touchscreen Quad HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Black:

Lenovo ThinkPad X1 Yoga, Intel® Core™ i5, 1.6 GHz, 35.6 cm (14"), 2560 x 1440 pixels, 8 GB, 256 GB

Long summary description Lenovo ThinkPad X1 Yoga Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 35.6 cm (14") Touchscreen Quad HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Black:

Lenovo ThinkPad X1 Yoga. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 35.6 cm (14"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.