Lenovo logo

Lenovo ThinkPad Yoga 370 Intel® Core™ i5 i5-7300U Hybrid (2-in-1) Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11454
Info modified on:
01 Feb 2025, 06:05:18
Short summary description Lenovo ThinkPad Yoga 370 Intel® Core™ i5 i5-7300U Hybrid (2-in-1) Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black:

Lenovo ThinkPad Yoga 370, Intel® Core™ i5, 2.6 GHz, 1920 x 1080 pixels, 8 GB, 256 GB, Windows 10 Pro

Long summary description Lenovo ThinkPad Yoga 370 Intel® Core™ i5 i5-7300U Hybrid (2-in-1) Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black:

Lenovo ThinkPad Yoga 370. Product type: Hybrid (2-in-1). Processor family: Intel® Core™ i5, Processor: i5-7300U, Processor frequency: 2.6 GHz. HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Pro. Product colour: Black. Weight: 1.37 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.