Lenovo ThinkPad E570, Intel® Core™ i7, 2.7 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1 TB
Lenovo ThinkPad E570. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive: DVD±RW. Operating system installed: Windows 10 Pro. Product colour: Black, Silver