Lenovo ThinkPad Yoga 11e (3rd Gen), Intel® Core™ i3, 2.3 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 192 GB
Lenovo ThinkPad Yoga 11e (3rd Gen). Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i3, Processor: i3-6100U, Processor frequency: 2.3 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 192 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Black