Lenovo ThinkPad T460p, Intel® Core™ i7, 2.7 GHz, 35.6 cm (14"), 2560 x 1440 pixels, 32 GB, 512 GB
Lenovo ThinkPad T460p. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-6820HQ, Processor frequency: 2.7 GHz. Display diagonal: 35.6 cm (14"), HD type: 2K Ultra HD, Display resolution: 2560 x 1440 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro. Product colour: Black