Lenovo logo

Lenovo ThinkPad L460 Intel® Core™ i7 i7-6500U Laptop 35.6 cm (14") 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34093
Info modified on:
29 Jan 2025, 19:09:39
Short summary description Lenovo ThinkPad L460 Intel® Core™ i7 i7-6500U Laptop 35.6 cm (14") 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 Pro Black:

Lenovo ThinkPad L460, Intel® Core™ i7, 2.5 GHz, 35.6 cm (14"), 8 GB, 256 GB, Windows 10 Pro

Long summary description Lenovo ThinkPad L460 Intel® Core™ i7 i7-6500U Laptop 35.6 cm (14") 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 Pro Black:

Lenovo ThinkPad L460. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 35.6 cm (14"). Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Pro. Product colour: Black. Weight: 1.9 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.