Lenovo ThinkPad T560, Intel® Core™ i7, 2.6 GHz, 39.4 cm (15.5"), 2880 x 1620 pixels, 16 GB, 512 GB
Lenovo ThinkPad T560. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-6600U, Processor frequency: 2.6 GHz. Display diagonal: 39.4 cm (15.5"), Display resolution: 2880 x 1620 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2.22 kg