Lenovo ThinkPad 11e (2nd Gen), AMD A4, 1.8 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 128 GB
Lenovo ThinkPad 11e (2nd Gen). Product type: Laptop, Form factor: Clamshell. Processor family: AMD A4, Processor: A4-6210, Processor frequency: 1.8 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 8.1. Product colour: Black, Graphite. Weight: 1.49 kg