Lenovo logo

Lenovo ThinkPad Yoga 12 Intel® Core™ i5 i5-5200U Laptop 31.8 cm (12.5") Touchscreen Full HD 4 GB DDR3L-SDRAM 516 GB HDD+SSD Windows 8.1 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42188
Info modified on:
23 Apr 2025, 14:45:04
Short summary description Lenovo ThinkPad Yoga 12 Intel® Core™ i5 i5-5200U Laptop 31.8 cm (12.5") Touchscreen Full HD 4 GB DDR3L-SDRAM 516 GB HDD+SSD Windows 8.1 Pro Black:

Lenovo ThinkPad Yoga 12, Intel® Core™ i5, 2.2 GHz, 31.8 cm (12.5"), 1920 x 1080 pixels, 4 GB, 516 GB

Long summary description Lenovo ThinkPad Yoga 12 Intel® Core™ i5 i5-5200U Laptop 31.8 cm (12.5") Touchscreen Full HD 4 GB DDR3L-SDRAM 516 GB HDD+SSD Windows 8.1 Pro Black:

Lenovo ThinkPad Yoga 12. Product type: Laptop, Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 31.8 cm (12.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 516 GB, Storage media: HDD+SSD. Operating system installed: Windows 8.1 Pro. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.