Lenovo ThinkPad E555, AMD A10, 1.9 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB
Lenovo ThinkPad E555. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A10, Processor: A10-7300, Processor frequency: 1.9 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive: DVD±RW. Discrete graphics card model: AMD Radeon R7 M260X. Operating system installed: Windows 8.1 Pro. Product colour: Black