Lenovo logo

Lenovo ThinkPad E550 Intel® Core™ i7 i7-5500U Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R7 M260 Windows 7 Professional Black, Graphite

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50279
Info modified on:
23 Apr 2025, 14:44:39
Short summary description Lenovo ThinkPad E550 Intel® Core™ i7 i7-5500U Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R7 M260 Windows 7 Professional Black, Graphite:

Lenovo ThinkPad E550, Intel® Core™ i7, 2.4 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 500 GB

Long summary description Lenovo ThinkPad E550 Intel® Core™ i7 i7-5500U Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R7 M260 Windows 7 Professional Black, Graphite:

Lenovo ThinkPad E550. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-5500U, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive: DVD±RW. Operating system installed: Windows 7 Professional. Product colour: Black, Graphite

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.