Lenovo logo

Lenovo ThinkPad 11e Chromebook Intel® Celeron® N2940 29.5 cm (11.6") HD 4 GB DDR3L-SDRAM 16 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black, Graphite

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40489
Info modified on:
23 Apr 2025, 14:43:42
Short summary description Lenovo ThinkPad 11e Chromebook Intel® Celeron® N2940 29.5 cm (11.6") HD 4 GB DDR3L-SDRAM 16 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black, Graphite:

Lenovo ThinkPad 11e Chromebook, Intel® Celeron®, 1.83 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 16 GB

Long summary description Lenovo ThinkPad 11e Chromebook Intel® Celeron® N2940 29.5 cm (11.6") HD 4 GB DDR3L-SDRAM 16 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black, Graphite:

Lenovo ThinkPad 11e Chromebook. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor: N2940, Processor frequency: 1.83 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 16 GB, Storage media: eMMC. On-board graphics card model: Intel® HD Graphics. Operating system installed: ChromeOS. Product colour: Black, Graphite

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.