Lenovo logo

Lenovo ThinkPad X250 Intel® Core™ i5 i5-5200U Laptop 31.8 cm (12.5") HD 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20547
Info modified on:
23 Apr 2025, 14:43:04
Short summary description Lenovo ThinkPad X250 Intel® Core™ i5 i5-5200U Laptop 31.8 cm (12.5") HD 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Black:

Lenovo ThinkPad X250, Intel® Core™ i5, 2.2 GHz, 31.8 cm (12.5"), 1366 x 768 pixels, 8 GB, 128 GB

Long summary description Lenovo ThinkPad X250 Intel® Core™ i5 i5-5200U Laptop 31.8 cm (12.5") HD 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Black:

Lenovo ThinkPad X250. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 31.8 cm (12.5"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.