Lenovo logo

Lenovo ThinkPad Helix 2nd Gen Intel® Core™ M M-5Y10c Laptop 29.5 cm (11.6") Touchscreen Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Windows 8.1 Black

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20060
Info modified on:
23 Apr 2025, 14:42:27
Short summary description Lenovo ThinkPad Helix 2nd Gen Intel® Core™ M M-5Y10c Laptop 29.5 cm (11.6") Touchscreen Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Windows 8.1 Black:

Lenovo ThinkPad Helix 2nd Gen, Intel® Core™ M, 0.8 GHz, 29.5 cm (11.6"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description Lenovo ThinkPad Helix 2nd Gen Intel® Core™ M M-5Y10c Laptop 29.5 cm (11.6") Touchscreen Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Windows 8.1 Black:

Lenovo ThinkPad Helix 2nd Gen. Product type: Laptop, Form factor: Convertible (Detachable). Processor family: Intel® Core™ M, Processor: M-5Y10c, Processor frequency: 0.8 GHz. Display diagonal: 29.5 cm (11.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 8.1. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.