Lenovo logo

Lenovo ThinkPad E440 Intel® Core™ i7 i7-4702MQ Laptop 35.6 cm (14") HD+ 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 740M Windows 8.1 Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30855
Info modified on:
22 Jan 2025, 06:05:39
Short summary description Lenovo ThinkPad E440 Intel® Core™ i7 i7-4702MQ Laptop 35.6 cm (14") HD+ 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 740M Windows 8.1 Black:

Lenovo ThinkPad E440, Intel® Core™ i7, 2.2 GHz, 35.6 cm (14"), 1600 x 900 pixels, 8 GB, 1 TB

Long summary description Lenovo ThinkPad E440 Intel® Core™ i7 i7-4702MQ Laptop 35.6 cm (14") HD+ 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 740M Windows 8.1 Black:

Lenovo ThinkPad E440. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-4702MQ, Processor frequency: 2.2 GHz. Display diagonal: 35.6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive: DVD±RW. Operating system installed: Windows 8.1. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.