Lenovo logo

Lenovo ThinkPad S431 Intel® Core™ i3 i3-3227U Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 524 GB HDD+SSD Windows 8 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14743
Info modified on:
22 Apr 2025, 19:47:03
Short summary description Lenovo ThinkPad S431 Intel® Core™ i3 i3-3227U Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 524 GB HDD+SSD Windows 8 Pro Black:

Lenovo ThinkPad S431, Intel® Core™ i3, 1.9 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 524 GB

Long summary description Lenovo ThinkPad S431 Intel® Core™ i3 i3-3227U Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 524 GB HDD+SSD Windows 8 Pro Black:

Lenovo ThinkPad S431. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor: i3-3227U, Processor frequency: 1.9 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 524 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8 Pro. Product colour: Black. Weight: 1.78 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.