Lenovo logo

Lenovo ThinkCentre neo 50t Gen 5 Intel® Core™ i7 i7-14700 16 GB DDR5-SDRAM 512 GB SSD Tower PC Black

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created by Lenovo
Product views:
181
Info modified on:
26 May 2025, 13:26:29
Short summary description Lenovo ThinkCentre neo 50t Gen 5 Intel® Core™ i7 i7-14700 16 GB DDR5-SDRAM 512 GB SSD Tower PC Black:

Lenovo ThinkCentre neo 50t Gen 5, 2.1 GHz, Intel® Core™ i7, i7-14700, 16 GB, DDR5-SDRAM, 512 GB

Long summary description Lenovo ThinkCentre neo 50t Gen 5 Intel® Core™ i7 i7-14700 16 GB DDR5-SDRAM 512 GB SSD Tower PC Black:

Lenovo ThinkCentre neo 50t Gen 5. Processor frequency: 2.1 GHz, Processor family: Intel® Core™ i7, Processor: i7-14700. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 5600 MHz. Total storage capacity: 512 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel UHD Graphics 770. Power supply: 260 W. Form factor: Tower. Product type: PC. Weight: 5.6 kg. Product colour: Black

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.