Lenovo logo

Lenovo ThinkCentre M90a Intel® Core™ i7 i7-10700 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 1 TB SSD Windows 10 Pro Wi-Fi 6 (802.11ax) Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9884
Info modified on:
14 Jun 2024, 01:09:27
Short summary description Lenovo ThinkCentre M90a Intel® Core™ i7 i7-10700 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 1 TB SSD Windows 10 Pro Wi-Fi 6 (802.11ax) Black:

Lenovo ThinkCentre M90a, 60.5 cm (23.8"), Full HD, Intel® Core™ i7, 16 GB, 1 TB, Windows 10 Pro

Long summary description Lenovo ThinkCentre M90a Intel® Core™ i7 i7-10700 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 1 TB SSD Windows 10 Pro Wi-Fi 6 (802.11ax) Black:

Lenovo ThinkCentre M90a. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i7, Processor frequency: 2.9 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Built-in camera. Optical drive: DVD±RW. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.