Lenovo logo

Lenovo ThinkCentre M75q AMD Ryzen™ 7 PRO 5750GE 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57768
Info modified on:
11 Nov 2024, 16:49:50
Short summary description Lenovo ThinkCentre M75q AMD Ryzen™ 7 PRO 5750GE 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Mini PC Black:

Lenovo ThinkCentre M75q, 3.2 GHz, AMD Ryzen™ 7 PRO, 5750GE, 16 GB, 512 GB, Windows 10 Pro

Long summary description Lenovo ThinkCentre M75q AMD Ryzen™ 7 PRO 5750GE 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Mini PC Black:

Lenovo ThinkCentre M75q. Processor frequency: 3.2 GHz, Processor family: AMD Ryzen™ 7 PRO, Processor: 5750GE. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Form factor: Mini PC. Product type: Mini PC. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.