Lenovo logo

Lenovo ThinkCentre M80q Intel® Core™ i5 i5-10400T 8 GB DDR4-SDRAM 256 GB SSD Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69047
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Lenovo ThinkCentre M80q Intel® Core™ i5 i5-10400T 8 GB DDR4-SDRAM 256 GB SSD Mini PC Black:

Lenovo ThinkCentre M80q, 2 GHz, Intel® Core™ i5, i5-10400T, 8 GB, DDR4-SDRAM, 256 GB

Long summary description Lenovo ThinkCentre M80q Intel® Core™ i5 i5-10400T 8 GB DDR4-SDRAM 256 GB SSD Mini PC Black:

Lenovo ThinkCentre M80q. Processor frequency: 2 GHz, Processor family: Intel® Core™ i5, Processor: i5-10400T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Form factor: Mini PC. Product type: Mini PC. Weight: 1.25 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.