Lenovo ThinkCentre M720q, 3.2 GHz, Intel® Pentium® Gold, G5420T, 4 GB, 256 GB, Windows 10 Pro
Lenovo ThinkCentre M720q. Processor frequency: 3.2 GHz, Processor family: Intel® Pentium® Gold, Processor: G5420T. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 610. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Form factor: Mini PC. Product type: Mini PC. Product colour: Black