Lenovo ThinkCentre M920x, 3.6 GHz, Intel® Core™ i3, i3-8100, 4 GB, 256 GB, Windows 10 Pro
Lenovo ThinkCentre M920x. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i3, Processor: i3-8100. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 135 W. Form factor: Mini PC. Product type: Mini PC. Weight: 1.32 kg. Product colour: Black