Lenovo logo

Lenovo V520 Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 256 GB SSD Tower PC Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35790
Info modified on:
14 Jun 2024, 03:53:24
Short summary description Lenovo V520 Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 256 GB SSD Tower PC Black:

Lenovo V520, 3 GHz, Intel® Core™ i5, i5-7400, 8 GB, 256 GB, DVD±RW

Long summary description Lenovo V520 Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 256 GB SSD Tower PC Black:

Lenovo V520. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor: i5-7400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 256 GB, Storage media: SSD, Card reader integrated, Optical drive: DVD±RW. On-board graphics card model: Intel® HD Graphics 630. Power supply: 180 W. Form factor: Tower. Product type: PC. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.