Lenovo logo

Lenovo ThinkCentre M910 Intel® Core™ i5 i5-6500T 8 GB DDR4-SDRAM Windows 7 Professional Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20762
Info modified on:
18 Jun 2024, 23:41:47
Short summary description Lenovo ThinkCentre M910 Intel® Core™ i5 i5-6500T 8 GB DDR4-SDRAM Windows 7 Professional Mini PC Black:

Lenovo ThinkCentre M910, 2.5 GHz, Intel® Core™ i5, i5-6500T, 8 GB, Windows 7 Professional, 64-bit

Long summary description Lenovo ThinkCentre M910 Intel® Core™ i5 i5-6500T 8 GB DDR4-SDRAM Windows 7 Professional Mini PC Black:

Lenovo ThinkCentre M910. Processor frequency: 2.5 GHz, Processor family: Intel® Core™ i5, Processor: i5-6500T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Form factor: Mini PC. Product type: Mini PC. Weight: 1.32 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.