Lenovo logo

Lenovo ThinkCentre M710q Intel® Core™ i3 i3-7100T 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Mini PC Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28440
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Lenovo ThinkCentre M710q Intel® Core™ i3 i3-7100T 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Mini PC Black:

Lenovo ThinkCentre M710q, 3.4 GHz, Intel® Core™ i3, i3-7100T, 4 GB, 500 GB, Windows 10 Home

Long summary description Lenovo ThinkCentre M710q Intel® Core™ i3 i3-7100T 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Mini PC Black:

Lenovo ThinkCentre M710q. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i3, Processor: i3-7100T. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 65 W. Form factor: Mini PC. Product type: Mini PC. Weight: 600 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.