Lenovo ThinkCentre M910, 3.2 GHz, Intel® Core™ i5, 8 GB, 256 GB, DVD±RW, Windows 10 Pro
Lenovo ThinkCentre M910. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor: i5-6500. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Card reader integrated, Optical drive: DVD±RW. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro. Power supply: 180 W. Form factor: SFF. Product type: PC. Product colour: Black