Lenovo logo

Lenovo M715 SFF AMD A10 A10-9700 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro PC Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10949
Info modified on:
17 Jun 2024, 18:28:45
Short summary description Lenovo M715 SFF AMD A10 A10-9700 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro PC Black:

Lenovo M715 SFF, 3.5 GHz, AMD A10, 8 GB, 1 TB, DVD±RW, Windows 10 Pro

Long summary description Lenovo M715 SFF AMD A10 A10-9700 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro PC Black:

Lenovo M715 SFF. Processor frequency: 3.5 GHz, Processor family: AMD A10, Processor: A10-9700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive: DVD±RW. On-board graphics card model: AMD Radeon R7. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 210 W. Product type: PC. Weight: 6 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.