Lenovo ThinkCentre M800, 3.2 GHz, Intel® Core™ i5, i5-6500, 8 GB, 1 TB, Windows 10 Pro
Lenovo ThinkCentre M800. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor: i5-6500. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 250 W. Form factor: Tower. Product type: PC. Product colour: Black