Lenovo logo

Lenovo ThinkCentre E73s Intel® Celeron® G G1840T 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57861
Info modified on:
14 Mar 2024, 18:53:26
Short summary description Lenovo ThinkCentre E73s Intel® Celeron® G G1840T 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic SFF PC Black:

Lenovo ThinkCentre E73s, 2.5 GHz, Intel® Celeron® G, G1840T, 4 GB, 500 GB, Windows 7 Home Basic

Long summary description Lenovo ThinkCentre E73s Intel® Celeron® G G1840T 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic SFF PC Black:

Lenovo ThinkCentre E73s. Processor frequency: 2.5 GHz, Processor family: Intel® Celeron® G, Processor: G1840T. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Basic, Operating system architecture: 64-bit. Form factor: SFF. Product type: PC. Weight: 5.6 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.