Lenovo ThinkCentre M53, 2.41 GHz, Intel® Pentium®, J2900, 4 GB, 500 GB, Windows 8.1
Lenovo ThinkCentre M53. Processor frequency: 2.41 GHz, Processor family: Intel® Pentium®, Processor: J2900. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 65 W. Form factor: Mini PC. Product type: Mini PC. Product colour: Black