Legrand Plexo, Grey, Acrylonitrile butadiene styrene (ABS), Polypropylene (PP), IP55, 80 mm, 84 mm, 5.3 cm
Legrand Plexo. Product colour: Grey, Material: Acrylonitrile butadiene styrene (ABS), Polypropylene (PP), International Protection (IP) code: IP55. Width: 80 mm, Height: 84 mm, Thickness: 5.3 cm. Quantity per pack: 10 pc(s), Package weight: 915 g