Legamaster logo

Legamaster STX-8400UHD interactive whiteboard 2.13 m (84") 3840 x 2160 pixels Touchscreen Black

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26444
Info modified on:
21 Dec 2023, 16:52:34
Short summary description Legamaster STX-8400UHD interactive whiteboard 2.13 m (84") 3840 x 2160 pixels Touchscreen Black:

Legamaster STX-8400UHD, 2.13 m (84"), 350 cd/m², 1.073 billion colours, 3840 x 2160 pixels, 4K Ultra HD, 1400:1

Long summary description Legamaster STX-8400UHD interactive whiteboard 2.13 m (84") 3840 x 2160 pixels Touchscreen Black:

Legamaster STX-8400UHD. Display diagonal: 2.13 m (84"), Display brightness: 350 cd/m², Display colors: 1.073 billion colours. Aspect ratio: 16:9. Product colour: Black, VESA mounting interfaces: 100 x 100 mm. Power consumption (typical): 540 W, Power consumption (standby): 0.5 W, AC input voltage: 100-240 V. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,...

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.