Legamaster logo

Legamaster STANDARD e-Screen 55" EMD interactive whiteboard 139.7 cm (55") 1920 x 1080 pixels Touchscreen Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41614
Info modified on:
21 Dec 2023, 16:52:43
Short summary description Legamaster STANDARD e-Screen 55" EMD interactive whiteboard 139.7 cm (55") 1920 x 1080 pixels Touchscreen Black:

Legamaster STANDARD e-Screen 55" EMD, 139.7 cm (55"), 300 cd/m², 16.78 million colours, 1920 x 1080 pixels, Full HD, 4000:1

Long summary description Legamaster STANDARD e-Screen 55" EMD interactive whiteboard 139.7 cm (55") 1920 x 1080 pixels Touchscreen Black:

Legamaster STANDARD e-Screen 55" EMD. Display diagonal: 139.7 cm (55"), Display brightness: 300 cd/m², Display colors: 16.78 million colours. Aspect ratio: 16:9. Product colour: Black. Power consumption (typical): 139 W, Power consumption (standby): 1 W, AC input voltage: 100 - 240 V. Windows operating systems supported: Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64,...

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.