KYOCERA logo

KYOCERA ECOSYS P5021cdn Colour 9600 x 600 DPI A4

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
281204
Info modified on:
26 Jun 2024, 05:07:39
Short summary description KYOCERA ECOSYS P5021cdn Colour 9600 x 600 DPI A4:

KYOCERA ECOSYS P5021cdn, Laser, Colour, 9600 x 600 DPI, A4, 21 ppm, Duplex printing

Long summary description KYOCERA ECOSYS P5021cdn Colour 9600 x 600 DPI A4:

KYOCERA ECOSYS P5021cdn. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 30000 pages per month. Maximum resolution: 9600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 21 ppm, Duplex printing. Display: LCD. Network ready. Product colour: Black, White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.