Krups logo

Krups KB3031 0.6 L Tabletop blender 300 W White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51263
Info modified on:
22 Feb 2024, 04:29:50
Short summary description Krups KB3031 0.6 L Tabletop blender 300 W White:

Krups KB3031, Tabletop blender, 0.6 L, 300 W, White

Long summary description Krups KB3031 0.6 L Tabletop blender 300 W White:

Krups KB3031. Type: Tabletop blender, Product colour: White. Bowl capacity: 0.6 L. Blade material: Stainless steel. Power: 300 W. Width: 12 mm, Depth: 12 mm, Height: 33 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.