Konix logo

Konix 61889000053 gaming controller Blue, Red Bluetooth Gamepad Analogue Nintendo Switch, Nintendo Switch OLED

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5991
Info modified on:
18 Feb 2025, 14:16:58
Short summary description Konix 61889000053 gaming controller Blue, Red Bluetooth Gamepad Analogue Nintendo Switch, Nintendo Switch OLED:

Konix 61889000053, Gamepad, Nintendo Switch, Nintendo Switch OLED, Home button, Analogue, Wireless, Bluetooth

Long summary description Konix 61889000053 gaming controller Blue, Red Bluetooth Gamepad Analogue Nintendo Switch, Nintendo Switch OLED:

Konix 61889000053. Device type: Gamepad, Gaming platforms supported: Nintendo Switch, Nintendo Switch OLED, Gaming control function buttons: Home button. Connectivity technology: Wireless, Device interface: Bluetooth. Product colour: Blue, Red. Power source: Battery, Battery life (max): 8 h. Package type: Hanging box

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.