KitchenAid logo

KitchenAid 5KSM95PSESZ food processor 275 W 4.3 L Grey

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41223
Info modified on:
24 Jan 2020, 10:05:32
Short summary description KitchenAid 5KSM95PSESZ food processor 275 W 4.3 L Grey:

KitchenAid 5KSM95PSESZ, 4.3 L, Grey, Lever, 220 RPM, Beat, Mixing, 1.143 m

Long summary description KitchenAid 5KSM95PSESZ food processor 275 W 4.3 L Grey:

KitchenAid 5KSM95PSESZ. Bowl capacity: 4.3 L, Product colour: Grey, Control type: Lever. Bowl material: Stainless steel, Housing material: Metal. Power: 275 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 358 mm, Depth: 221 mm, Height: 353 mm. Package width: 414 mm, Package depth: 279 mm, Package height: 419 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.