KitchenAid logo

KitchenAid 5KSM156ECA mixer Stand mixer 300 W Red

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70608
Info modified on:
09 May 2025, 16:59:07
Short summary description KitchenAid 5KSM156ECA mixer Stand mixer 300 W Red:

KitchenAid 5KSM156ECA, Stand mixer, Red, Beat, Knead, Mixing, 1.2 m, 4.8 L, 220 RPM

Long summary description KitchenAid 5KSM156ECA mixer Stand mixer 300 W Red:

KitchenAid 5KSM156ECA. Type: Stand mixer, Product colour: Red, Mixer functions: Beat, Knead, Mixing. Housing material: Zinc, Bowl material: Glass. Power: 300 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 283 mm, Depth: 343 mm, Height: 362 mm. Package width: 300 mm, Package depth: 430 mm, Package height: 410 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.