KitchenAid logo

KitchenAid 5KMT4116 7 4 slice(s) 1800 W Silver

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49505
Info modified on:
07 May 2025, 10:12:08
Short summary description KitchenAid 5KMT4116 7 4 slice(s) 1800 W Silver:

KitchenAid 5KMT4116, 4 slice(s), Silver, Metal, Buttons, Level, Rotary, 1800 W, 220 - 240 V

Long summary description KitchenAid 5KMT4116 7 4 slice(s) 1800 W Silver:

KitchenAid 5KMT4116. Number of slices: 4 slice(s), Product colour: Silver, Housing material: Metal. Power: 1800 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Cord length: 0.89 m, Width: 419 mm, Depth: 196 mm. Country of origin: China. Master (outer) case width: 475 mm, Master (outer) case length: 460 mm, Master (outer) case height: 261 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.