Kingston Technology logo

Kingston Technology KSM26ED8/16HD memory module 16 GB DDR4 2666 MHz ECC

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
178317
Info modified on:
10 Aug 2024, 11:18:04
End of life date:
08 Feb 2024
Short summary description Kingston Technology KSM26ED8/16HD memory module 16 GB DDR4 2666 MHz ECC:

Kingston Technology KSM26ED8/16HD, 16 GB, DDR4, 2666 MHz, 288-pin DIMM

Long summary description Kingston Technology KSM26ED8/16HD memory module 16 GB DDR4 2666 MHz ECC:

Kingston Technology KSM26ED8/16HD. Component for: PC/Server, Internal memory: 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, CAS latency: 19, ECC

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.