Kingston Technology logo

Kingston Technology FURY Beast memory module 32 GB 1 x 32 GB DDR5 3000 MHz

Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1503
Info modified on:
21 Nov 2024, 12:11:39
Short summary description Kingston Technology FURY Beast memory module 32 GB 1 x 32 GB DDR5 3000 MHz:

Kingston Technology FURY Beast , 32 GB, 1 x 32 GB, DDR5, 3000 MHz, 288-pin DIMM

Long summary description Kingston Technology FURY Beast memory module 32 GB 1 x 32 GB DDR5 3000 MHz:

Kingston Technology FURY Beast . Component for: PC, Internal memory: 32 GB, Memory layout (modules x size): 1 x 32 GB, Internal memory type: DDR5, Memory clock speed: 3000 MHz, Memory form factor: 288-pin DIMM, CAS latency: 30

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.